The Connector, Header, 1Pos, 1Row (part number 18W7091) from Samtec is designed for board-to-board applications with a low-profile configuration. It features a single row with a pitch spacing of 2.54 mm (0.100 inches) and is compatible with various board and cable mates, including BSW, CES, SLW, HLE, SMSD, and SMSS. The connector is constructed from black liquid crystal polymer with phosphor bronze terminals, offering a current rating of 5.2 A per pin when two pins are powered. It operates within a temperature range of -55 °C to +105 °C with tin plating and up to +125 °C with gold plating. The product is RoHS compliant and lead-free solderable, making it suitable for a wide range of electronic applications.
.100 Low Profile Variable Post Height T
CONNECTOR, HEADER, 1POS, 1ROW; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | MTLW-101-06-G-S-135 | 18W7091 |
| Product Name | Terminals | Connector, Header, 1Pos, 1Row; Connector Systems Samtec |
| Connector Type | Board to Board Connector |