Samtec Inc. Header. 14 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec MMT-114-01-S-SH

Description
HEADER. 14 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes
Datasheet
Description
HEADER. 14 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header. 14 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec - 39T1954 - Newark, An Avnet Company
Chicago, IL, United States
Header. 14 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec
39T1954
Header. 14 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec 39T1954
HEADER. 14 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes

HEADER. 14 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39T1954
Product Name Header. 14 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products