Samtec Inc. Header. 34 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec MMT-134-01-S-SH-P

Description
HEADER. 34 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:34Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes
Description
HEADER. 34 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:34Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header 40AC2310 features 34 contacts arranged in a single row with a 2 mm pitch, designed for surface mount applications. It is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin over nickel. This component operates within a temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The header is RoHS compliant and supports lead-free soldering. It is compatible with various board mates and cable mates, making it versatile for different applications. Additionally, it can be supplied with optional pick and place pads for ease of handling during assembly.

Datasheet Summary
Powered by GS/AI

The Header 40AC2310 features 34 contacts arranged in a single row with a 2 mm pitch, designed for surface mount applications. It is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin over nickel. This component operates within a temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The header is RoHS compliant and supports lead-free soldering. It is compatible with various board mates and cable mates, making it versatile for different applications. Additionally, it can be supplied with optional pick and place pads for ease of handling during assembly.

Suppliers

Company
Product
Description
Supplier Links
Header. 34 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec - 40AC2310 - Newark, An Avnet Company
Chicago, IL, United States
Header. 34 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec
40AC2310
Header. 34 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec 40AC2310
HEADER. 34 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:34Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes

HEADER. 34 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:34Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40AC2310
Product Name Header. 34 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products