CONN HDR 8POS 5.00MM PCB SLDR Product overview: MPT-08-6.30-01-L-V from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Blade-Type Power Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 357-MPT-08-6.30-01-L
Manufacturer: Samtec Inc.
Win Source Part Number: 885871-MPT-08-6.30-0
Series: PowerStrip™ 30 MPT
Operating Temperature Range: -55°C ~ 125°C
Features: 8 Position Header, Male Blades Connector Solder 0.197" (5.00mm) Through Hole
Package: Tray
Mounting: Through Hole
Family Name: MPT-08
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 45
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: MPT-08-6.30-01-L-V-N
CONNECTOR, HEADER, 8POS, 1ROW, 5MM; Connector Systems:Board-to-Boa
CONN HDR 8POS 5.00MM PCB SLDR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 357-MPT-08-6.30-01-L-V | 885871-MPT-08-6.30-01-L-V | 95AC4748 | MPT-08-6.30-01-L-V |
| Product Name | Electronic Connector | Blade Type Power Connectors - MPT-08-6.30-01-L-V | Connector, Header, 8Pos, 1Row, 5Mm; Connector Systems Samtec | Blade Type Power Connectors |
| Termination | Solder |