Samtec Inc. Header. 23 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec MMT-123-01-T-SH

Description
HEADER. 23 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:23Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes
Datasheet
Description
HEADER. 23 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:23Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header. 23 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec - 40AC2293 - Newark, An Avnet Company
Chicago, IL, United States
Header. 23 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec
40AC2293
Header. 23 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec 40AC2293
HEADER. 23 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:23Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes

HEADER. 23 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:23Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MMT-123-01-T-SH
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MMT-123-01-T-SH
CONN HEADER SMD R/A 23POS 2MM

CONN HEADER SMD R/A 23POS 2MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 40AC2293 MMT-123-01-T-SH
Product Name Header. 23 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data