Samtec Inc. Header, 2.0Mm, Smd, 2X24 Position; Connector Systems Samtec MMT-124-02-L-MT

Description
HEADER, 2.0MM, SMD, 2X24 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Contact Termination Type:Surface Mount Right Angle, Through Hole Right Angle RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.0MM, SMD, 2X24 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Contact Termination Type:Surface Mount Right Angle, Through Hole Right Angle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.0Mm, Smd, 2X24 Position; Connector Systems Samtec - 84T0666 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, Smd, 2X24 Position; Connector Systems Samtec
84T0666
Header, 2.0Mm, Smd, 2X24 Position; Connector Systems Samtec 84T0666
HEADER, 2.0MM, SMD, 2X24 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Contact Termination Type:Surface Mount Right Angle, Through Hole Right Angle RoHS Compliant: Yes

HEADER, 2.0MM, SMD, 2X24 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Contact Termination Type:Surface Mount Right Angle, Through Hole Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T0666
Product Name Header, 2.0Mm, Smd, 2X24 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10069527-003TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers
Headers, Plugs and Sockets - 1920-1321-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
PCB terminal block - 253-102 - WAGO
Specs
Termination Operating tool
View Details
5 suppliers