The Samtec header, part number 40AC2238, features 10 contacts arranged in a single row with a 2 mm pitch, designed for surface mount applications. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with plating options of gold or tin over nickel. This component operates within a temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. It is RoHS compliant and supports lead-free soldering. The header is compatible with various board mates and cable mates, including CLT, SQT, and TCSD. Additionally, it can be supplied with optional pick and place pads for ease of assembly.
HEADER. 10 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 40AC2238 |
| Product Name | Header. 10 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Wire to Board Connector |