Samtec Inc. Header, 2.0Mm, Smd, 2X32 Position; Connector Systems Samtec MMT-132-01-L-MT

Description
HEADER, 2.0MM, SMD, 2X32 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Contact Termination Type:Surface Mount Right Angle, Through Hole Right Angle RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.0MM, SMD, 2X32 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Contact Termination Type:Surface Mount Right Angle, Through Hole Right Angle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.0Mm, Smd, 2X32 Position; Connector Systems Samtec - 84T0676 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, Smd, 2X32 Position; Connector Systems Samtec
84T0676
Header, 2.0Mm, Smd, 2X32 Position; Connector Systems Samtec 84T0676
HEADER, 2.0MM, SMD, 2X32 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Contact Termination Type:Surface Mount Right Angle, Through Hole Right Angle RoHS Compliant: Yes

HEADER, 2.0MM, SMD, 2X32 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Contact Termination Type:Surface Mount Right Angle, Through Hole Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T0676
Product Name Header, 2.0Mm, Smd, 2X32 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data