Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MMT-120-02-T-SH

Description
CONN HEADER SMD R/A 20POS 2MM
Datasheet
Description
CONN HEADER SMD R/A 20POS 2MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MMT-120-02-T-SH
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MMT-120-02-T-SH
CONN HEADER SMD R/A 20POS 2MM

CONN HEADER SMD R/A 20POS 2MM

Supplier's Site
Header, 2.0Mm, Smd, X20 Position; Connector Systems Samtec - 85T5840 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, Smd, X20 Position; Connector Systems Samtec
85T5840
Header, 2.0Mm, Smd, X20 Position; Connector Systems Samtec 85T5840
HEADER, 2.0MM, SMD, X20 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:MMT Series RoHS Compliant: Yes

HEADER, 2.0MM, SMD, X20 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:MMT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MMT-120-02-T-SH 85T5840
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.0Mm, Smd, X20 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 101T06 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting 6
View Details
SMA Female Straight 2 Hole Panel Mount Connector with 5mm Teflon - ET-SFS-2H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
11+11 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews - M80-4612242 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers