Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MMT-110-02-S-SH-P

Description
CONN HEADER SMD R/A 10POS 2MM
Datasheet
Description
CONN HEADER SMD R/A 10POS 2MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MMT-110-02-S-SH-P
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MMT-110-02-S-SH-P
CONN HEADER SMD R/A 10POS 2MM

CONN HEADER SMD R/A 10POS 2MM

Supplier's Site
Header. 10 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec - 40AC2242 - Newark, An Avnet Company
Chicago, IL, United States
Header. 10 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec
40AC2242
Header. 10 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec 40AC2242
HEADER. 10 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes

HEADER. 10 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MMT-110-02-S-SH-P 40AC2242
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header. 10 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Bergstak ® - 10069524-201402LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Voltage Rating 100 volts
Current Rating 0.8 amps
View Details
2 suppliers
Headers, Plugs and Sockets - 37.213-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Board-to-board link - 2059-902 - WAGO
Specs
Connector Type Board to Board Connector
View Details
4 suppliers