Samtec Inc. Header, 2.0Mm, Smd, 2X15 Position; Connector Systems Samtec MMT-115-02-L-DH

Description
HEADER, 2.0MM, SMD, 2X15 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:MMT Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.0MM, SMD, 2X15 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:MMT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.0Mm, Smd, 2X15 Position; Connector Systems Samtec - 84T0656 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, Smd, 2X15 Position; Connector Systems Samtec
84T0656
Header, 2.0Mm, Smd, 2X15 Position; Connector Systems Samtec 84T0656
HEADER, 2.0MM, SMD, 2X15 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:MMT Series RoHS Compliant: Yes

HEADER, 2.0MM, SMD, 2X15 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:MMT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T0656
Product Name Header, 2.0Mm, Smd, 2X15 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Socket Connector, Plug, 1Pos; Product Range Anderson Power Products - 07H3790 - Newark, An Avnet Company
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
XF3M/XF2M FPC/FFC Connector - XF2M-3615-1A - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
5 suppliers