Samtec Inc. Header, 2.0Mm, Smd, 2X14 Position; Connector Systems Samtec MMT-114-01-T-DH

Description
HEADER, 2.0MM, SMD, 2X14 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:MMT Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.0MM, SMD, 2X14 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:MMT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.0Mm, Smd, 2X14 Position; Connector Systems Samtec - 85T5780 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, Smd, 2X14 Position; Connector Systems Samtec
85T5780
Header, 2.0Mm, Smd, 2X14 Position; Connector Systems Samtec 85T5780
HEADER, 2.0MM, SMD, 2X14 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:MMT Series RoHS Compliant: Yes

HEADER, 2.0MM, SMD, 2X14 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:MMT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T5780
Product Name Header, 2.0Mm, Smd, 2X14 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Connector Systems Amp - Te Connectivity - 26AC5945 - Newark, An Avnet Company
Specs
Connector Type Board to Board Connector
Mounting Through Hole Mount
View Details
Cable Connectors - NC2-MG-T50P-4 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details