Samtec Inc. Connector, Rcpt, 3Pos, 1Row, 5Mm; Connector Systems Samtec MPT-03-6.30-01-L-V

Description
CONNECTOR, RCPT, 3POS, 1ROW, 5MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Through Hole Straight; Product Range:PowerStrip 30 MPT Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 3POS, 1ROW, 5MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Through Hole Straight; Product Range:PowerStrip 30 MPT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 3Pos, 1Row, 5Mm; Connector Systems Samtec - 40AC2327 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 3Pos, 1Row, 5Mm; Connector Systems Samtec
40AC2327
Connector, Rcpt, 3Pos, 1Row, 5Mm; Connector Systems Samtec 40AC2327
CONNECTOR, RCPT, 3POS, 1ROW, 5MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Through Hole Straight; Product Range:PowerStrip 30 MPT Series RoHS Compliant: Yes

CONNECTOR, RCPT, 3POS, 1ROW, 5MM; Connector Systems:Board-to-Board; Pitch Spacing:5mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Through Hole Straight; Product Range:PowerStrip 30 MPT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Blade Type Power Connectors - MPT-03-6.30-01-L-V - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
MPT-03-6.30-01-L-V
Blade Type Power Connectors MPT-03-6.30-01-L-V
VERTICAL POWER TERMINAL

VERTICAL POWER TERMINAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 40AC2327 MPT-03-6.30-01-L-V
Product Name Connector, Rcpt, 3Pos, 1Row, 5Mm; Connector Systems Samtec Blade Type Power Connectors
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details