Samtec Inc. Header. 30 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec MMT-130-01-S-SH

Description
HEADER. 30 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes
Description
HEADER. 30 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header 40AC2303 features 30 contacts arranged in a single row with a 2 mm pitch, designed for surface mount applications. It is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, available with either gold or tin plating over nickel. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and supports lead-free soldering. It is compatible with various board and cable mates, including CLT, SQT, and TCSD. Optional features include pick and place pads and alignment pins. The header is suitable for applications requiring reliable board-to-board or wire-to-board connections.

Datasheet Summary
Powered by GS/AI

The Header 40AC2303 features 30 contacts arranged in a single row with a 2 mm pitch, designed for surface mount applications. It is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, available with either gold or tin plating over nickel. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and supports lead-free soldering. It is compatible with various board and cable mates, including CLT, SQT, and TCSD. Optional features include pick and place pads and alignment pins. The header is suitable for applications requiring reliable board-to-board or wire-to-board connections.

Suppliers

Company
Product
Description
Supplier Links
Header. 30 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec - 40AC2303 - Newark, An Avnet Company
Chicago, IL, United States
Header. 30 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec
40AC2303
Header. 30 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec 40AC2303
HEADER. 30 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes

HEADER. 30 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40AC2303
Product Name Header. 30 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2119 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Connector - Double Sided Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details