Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MMT-113-01-S-SH-011

Description
CONN HEADER SMD R/A 13POS 2MM
Datasheet
Description
CONN HEADER SMD R/A 13POS 2MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MMT-113-01-S-SH-011
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MMT-113-01-S-SH-011
CONN HEADER SMD R/A 13POS 2MM

CONN HEADER SMD R/A 13POS 2MM

Supplier's Site
Header. 13 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec - 40AC2258 - Newark, An Avnet Company
Chicago, IL, United States
Header. 13 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec
40AC2258
Header. 13 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec 40AC2258
HEADER. 13 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes

HEADER. 13 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MMT-113-01-S-SH-011 40AC2258
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header. 13 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1281-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SAE Hermetic Terminal Seal - 27407 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 750.0 amps
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details