Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MMT-112-01-S-SH

Description
CONN HEADER SMD R/A 12POS 2MM
Datasheet
Description
CONN HEADER SMD R/A 12POS 2MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MMT-112-01-S-SH
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MMT-112-01-S-SH
CONN HEADER SMD R/A 12POS 2MM

CONN HEADER SMD R/A 12POS 2MM

Supplier's Site
Header. 12 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec - 40AC2249 - Newark, An Avnet Company
Chicago, IL, United States
Header. 12 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec
40AC2249
Header. 12 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec 40AC2249
HEADER. 12 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes

HEADER. 12 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MMT-112-01-S-SH 40AC2249
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header. 12 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

6 Pos. Female SIL 20 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-06-329-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details