Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MMT-113-01-L-DH

Description
CONN HEADER SMD R/A 26POS 2MM
Datasheet
Description
CONN HEADER SMD R/A 26POS 2MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MMT-113-01-L-DH
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MMT-113-01-L-DH
CONN HEADER SMD R/A 26POS 2MM

CONN HEADER SMD R/A 26POS 2MM

Supplier's Site
Header, 2.0Mm, Smd, 2X13 Position; Connector Systems Samtec - 85T5768 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, Smd, 2X13 Position; Connector Systems Samtec
85T5768
Header, 2.0Mm, Smd, 2X13 Position; Connector Systems Samtec 85T5768
HEADER, 2.0MM, SMD, 2X13 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:MMT Series RoHS Compliant: Yes

HEADER, 2.0MM, SMD, 2X13 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:MMT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MMT-113-01-L-DH 85T5768
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.0Mm, Smd, 2X13 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN Straight Plug - 190504 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Quickie ® - 10056845-110KLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers