Samtec Inc. PCB Headers MPT-04-6.30-01-L-V

Description
Samtec MPT-04-6.30-01-L-V PCB Header
Request a Quote
Description
Samtec MPT-04-6.30-01-L-V PCB Header
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7676988P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7676988P
PCB Headers 7676988P
Samtec MPT-04-6.30-01-L-V PCB Header

Samtec MPT-04-6.30-01-L-V PCB Header

Supplier's Site
PCB Headers - 7676988 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7676988
PCB Headers 7676988
Samtec MPT-04-6.30-01-L-V PCB Header

Samtec MPT-04-6.30-01-L-V PCB Header

Supplier's Site
Connector, Header, 4Pos, 1Row, 5Mm; Connector Systems Samtec - 18AC1520 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 1Row, 5Mm; Connector Systems Samtec
18AC1520
Connector, Header, 4Pos, 1Row, 5Mm; Connector Systems Samtec 18AC1520
CONNECTOR, HEADER, 4POS, 1ROW, 5MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:MPT Series; Contact Material:Copper Alloy RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 1ROW, 5MM; Connector Systems:Board-to-Board; Pitch Spacing:5mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:MPT Series; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Blade Type Power Connectors - MPT-04-6.30-01-L-V - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
MPT-04-6.30-01-L-V
Blade Type Power Connectors MPT-04-6.30-01-L-V
VERTICAL POWER TERMINAL

VERTICAL POWER TERMINAL

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7676988P 7676988 18AC1520 MPT-04-6.30-01-L-V
Product Name PCB Headers PCB Headers Connector, Header, 4Pos, 1Row, 5Mm; Connector Systems Samtec Blade Type Power Connectors
Geometry Straight Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products