Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MMT-127-01-T-SH

Description
CONN HEADER SMD R/A 27POS 2MM
Datasheet
Description
CONN HEADER SMD R/A 27POS 2MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MMT-127-01-T-SH
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MMT-127-01-T-SH
CONN HEADER SMD R/A 27POS 2MM

CONN HEADER SMD R/A 27POS 2MM

Supplier's Site
Header, 2.0Mm, Smd, 1X27 Position; Connector Systems Samtec - 85T5878 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, Smd, 1X27 Position; Connector Systems Samtec
85T5878
Header, 2.0Mm, Smd, 1X27 Position; Connector Systems Samtec 85T5878
HEADER, 2.0MM, SMD, 1X27 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:27Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:MMT Series RoHS Compliant: Yes

HEADER, 2.0MM, SMD, 1X27 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:27Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:MMT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MMT-127-01-T-SH 85T5878
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.0Mm, Smd, 1X27 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1315-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details