Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MMT-111-01-S-SH

Description
CONN HEADER SMD R/A 11POS 2MM
Datasheet
Description
CONN HEADER SMD R/A 11POS 2MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MMT-111-01-S-SH
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MMT-111-01-S-SH
CONN HEADER SMD R/A 11POS 2MM

CONN HEADER SMD R/A 11POS 2MM

Supplier's Site
Header. 11 Contact, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec - 40AC2246 - Newark, An Avnet Company
Chicago, IL, United States
Header. 11 Contact, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec
40AC2246
Header. 11 Contact, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec 40AC2246
HEADER. 11 CONTACT, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes

HEADER. 11 CONTACT, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MMT-111-01-S-SH 40AC2246
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header. 11 Contact, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
MDCX Series: High Frequency Multipin Coax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Rectangular Connectors, Heavy Duty
View Details