Samtec Inc. Header, 2.0Mm, Smd, 2X8 Position; Connector Systems Samtec MMT-108-01-T-MT

Description
HEADER, 2.0MM, SMD, 2X8 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount Right Angle, Through Hole Right Angle RoHS Compliant: Yes
Description
HEADER, 2.0MM, SMD, 2X8 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount Right Angle, Through Hole Right Angle RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.0mm, SMD, 2x8 Position (part number 85T5713) from Samtec is a horizontal surface mount connector designed for board-to-board and wire-to-board applications. It features a pitch spacing of 2.00 mm and consists of 16 contacts arranged in two rows. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with plating options of gold or tin over nickel. This connector operates within a temperature range of -55°C to +105°C when using tin plating, and up to +125°C with gold plating. It is RoHS compliant and supports lead-free soldering. The connector is compatible with various mating connectors, including CLT, SQT, and others. Additionally, it is available with optional pick and place pads for ease of assembly. The product is offered in tape and reel packaging, with a minimum order quantity of either a full reel or 125 pieces.

Datasheet Summary
Powered by GS/AI

The Header, 2.0mm, SMD, 2x8 Position (part number 85T5713) from Samtec is a horizontal surface mount connector designed for board-to-board and wire-to-board applications. It features a pitch spacing of 2.00 mm and consists of 16 contacts arranged in two rows. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with plating options of gold or tin over nickel. This connector operates within a temperature range of -55°C to +105°C when using tin plating, and up to +125°C with gold plating. It is RoHS compliant and supports lead-free soldering. The connector is compatible with various mating connectors, including CLT, SQT, and others. Additionally, it is available with optional pick and place pads for ease of assembly. The product is offered in tape and reel packaging, with a minimum order quantity of either a full reel or 125 pieces.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.0Mm, Smd, 2X8 Position; Connector Systems Samtec - 85T5713 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, Smd, 2X8 Position; Connector Systems Samtec
85T5713
Header, 2.0Mm, Smd, 2X8 Position; Connector Systems Samtec 85T5713
HEADER, 2.0MM, SMD, 2X8 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount Right Angle, Through Hole Right Angle RoHS Compliant: Yes

HEADER, 2.0MM, SMD, 2X8 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount Right Angle, Through Hole Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T5713
Product Name Header, 2.0Mm, Smd, 2X8 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data