Samtec Inc. Header, 2.0Mm, Smd, X19 Position; Connector Systems Samtec MMT-119-02-T-SH

Description
HEADER, 2.0MM, SMD, X19 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:19Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:MMT Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.0MM, SMD, X19 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:19Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:MMT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.0Mm, Smd, X19 Position; Connector Systems Samtec - 85T5828 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, Smd, X19 Position; Connector Systems Samtec
85T5828
Header, 2.0Mm, Smd, X19 Position; Connector Systems Samtec 85T5828
HEADER, 2.0MM, SMD, X19 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:19Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:MMT Series RoHS Compliant: Yes

HEADER, 2.0MM, SMD, X19 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:19Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:MMT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T5828
Product Name Header, 2.0Mm, Smd, X19 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3331-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers