5.00 mm PowerStrip30 A SignalPower Combo
CONN RCPT 28POS GOLD PCB Product overview: MPSC-02-24-02-7.70-0
SAMTEC MPSC-02-24-02-7.70-0
CONN, RCPT, 28POS, 4ROW, 2MM; Connector Systems:Board-to-Boa
CONN RCPT 28POS GOLD PCB
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MPSC-02-24-02-7.70-01-L-V | 315-MPSC-02-24-02-7.70-01-L-V | 680-MPSC-02-24-02-7.70-01-L-V | 36AJ8028 | MPSC-02-24-02-7.70-01-L-V |
| Product Name | Pin & Socket Connectors | Electronic Connector | SAMTEC MPSC-02-24-02-7.70-01-L-V Board-To-Board Connector, MPSC Series, 28 Contacts, Receptacle, 2 mm, Through Hole, 4 Rows | Conn, Rcpt, 28Pos, 4Row, 2Mm; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | Solder | ||
| Voltage Rating | 250 to 354 volts | 424 volts | |||
| Current Rating | 30.0 amps | 37.6 amps | |||
| Geometry | Straight; Straight |