The Connector, Header, 1Pos, 1Row (part number 18W7123) from Samtec is designed for board-to-board applications with a single row and one contact. It features a low-profile design with a post height of 0.025 inches and a pitch spacing of 2.54 mm. The connector is made from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, ensuring durability and reliability. It is available with various plating options, including gold flash and matte tin, and is RoHS compliant and lead-free solderable. The current rating is 5.2 A per pin when two pins are powered, and it operates within a temperature range of -55 °C to +105 °C with tin plating, or up to +125 °C with gold plating. This connector is suitable for applications requiring a compact and efficient connection solution.
.100 Low Profile Variable Post Height T
CONNECTOR, HEADER, 1POS, 1ROW; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | MTLW-101-06-T-S-150 | 18W7123 |
| Product Name | Terminals | Connector, Header, 1Pos, 1Row; Connector Systems Samtec |
| Connector Type | Board to Board Connector |