Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MMT-117-01-T-SH-P

Description
CONN HEADER SMD R/A 17POS 2MM
Datasheet
Description
CONN HEADER SMD R/A 17POS 2MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MMT-117-01-T-SH-P
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MMT-117-01-T-SH-P
CONN HEADER SMD R/A 17POS 2MM

CONN HEADER SMD R/A 17POS 2MM

Supplier's Site
Header. 17 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec - 40AC2273 - Newark, An Avnet Company
Chicago, IL, United States
Header. 17 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec
40AC2273
Header. 17 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec 40AC2273
HEADER. 17 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:17Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes

HEADER. 17 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:17Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MMT-117-01-T-SH-P 40AC2273
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header. 17 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-3-102-855-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
MIL-DTL-83723 Filter Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details