Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MMT-109-02-S-SH

Description
CONN HEADER SMD R/A 9POS 2MM
Datasheet
Description
CONN HEADER SMD R/A 9POS 2MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MMT-109-02-S-SH
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MMT-109-02-S-SH
CONN HEADER SMD R/A 9POS 2MM

CONN HEADER SMD R/A 9POS 2MM

Supplier's Site
Header. 9 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec - 40AC2230 - Newark, An Avnet Company
Chicago, IL, United States
Header. 9 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec
40AC2230
Header. 9 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec 40AC2230
HEADER. 9 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes

HEADER. 9 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MMT-109-02-S-SH 40AC2230
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header. 9 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1503-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
PCB Headers - 147119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
Geometry Right Angle
View Details