The Header, 2.0mm, SMD, 2x12 Position from Samtec is designed for surface mount applications with a pitch spacing of 2.00 mm. It features a dual-row configuration with 24 contacts, suitable for board-to-board and wire-to-board connections. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with options for gold or tin plating over nickel. This product operates within a temperature range of -55°C to +105°C with tin plating and -55°C to +125°C with gold plating. It is RoHS compliant and supports lead-free soldering. The header is compatible with various mating connectors, including CLT, SQT, and others. Additionally, it is available with optional pick and place pads for ease of assembly.
HEADER, 2.0MM, SMD, 2X12 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 85T5761 |
| Product Name | Header, 2.0Mm, Smd, 2X12 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Wire to Board Connector |