Samtec Inc. Header, 2.0Mm, Smd, 2X31 Position; Connector Systems Samtec MMT-131-02-T-MT

Description
HEADER, 2.0MM, SMD, 2X31 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:62Contacts; Contact Termination Type:Surface Mount Right Angle, Through Hole Right Angle RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.0MM, SMD, 2X31 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:62Contacts; Contact Termination Type:Surface Mount Right Angle, Through Hole Right Angle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.0Mm, Smd, 2X31 Position; Connector Systems Samtec - 85T5906 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, Smd, 2X31 Position; Connector Systems Samtec
85T5906
Header, 2.0Mm, Smd, 2X31 Position; Connector Systems Samtec 85T5906
HEADER, 2.0MM, SMD, 2X31 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:62Contacts; Contact Termination Type:Surface Mount Right Angle, Through Hole Right Angle RoHS Compliant: Yes

HEADER, 2.0MM, SMD, 2X31 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:62Contacts; Contact Termination Type:Surface Mount Right Angle, Through Hole Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T5906
Product Name Header, 2.0Mm, Smd, 2X31 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

MDP Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details