Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MMT-112-02-T-SH-P

Description
CONN HEADER SMD R/A 12POS 2MM
Datasheet
Description
CONN HEADER SMD R/A 12POS 2MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MMT-112-02-T-SH-P
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MMT-112-02-T-SH-P
CONN HEADER SMD R/A 12POS 2MM

CONN HEADER SMD R/A 12POS 2MM

Supplier's Site
Header. 12 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec - 40AC2255 - Newark, An Avnet Company
Chicago, IL, United States
Header. 12 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec
40AC2255
Header. 12 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec 40AC2255
HEADER. 12 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes

HEADER. 12 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MMT-112-02-T-SH-P 40AC2255
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header. 12 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NC4-FHCB-RG142-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
PCB Sockets - 1731142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details