Samtec Inc. Conn, Hdr, 80Pos, 4Row, 1.27Mm; Connector Systems Samtec MOLC-120-02-L-Q

Description
CONN, HDR, 80POS, 4ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:4Rows; No. of Contacts:80Contacts; Contact Termination Type:Surface Mount; Product Range:MOLC Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
CONN, HDR, 80POS, 4ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:4Rows; No. of Contacts:80Contacts; Contact Termination Type:Surface Mount; Product Range:MOLC Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Hdr, 80Pos, 4Row, 1.27Mm; Connector Systems Samtec - 95W5637 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Hdr, 80Pos, 4Row, 1.27Mm; Connector Systems Samtec
95W5637
Conn, Hdr, 80Pos, 4Row, 1.27Mm; Connector Systems Samtec 95W5637
CONN, HDR, 80POS, 4ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:4Rows; No. of Contacts:80Contacts; Contact Termination Type:Surface Mount; Product Range:MOLC Series; Connector Shroud:Shrouded RoHS Compliant: Yes

CONN, HDR, 80POS, 4ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:4Rows; No. of Contacts:80Contacts; Contact Termination Type:Surface Mount; Product Range:MOLC Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95W5637
Product Name Conn, Hdr, 80Pos, 4Row, 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NATB - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details