Samtec Inc. Header, 2.0Mm, Smd, 2X34 Position; Connector Systems Samtec MMT-134-01-L-DH

Description
HEADER, 2.0MM, SMD, 2X34 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:MMT Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.0MM, SMD, 2X34 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:MMT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.0Mm, Smd, 2X34 Position; Connector Systems Samtec - 84T0679 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, Smd, 2X34 Position; Connector Systems Samtec
84T0679
Header, 2.0Mm, Smd, 2X34 Position; Connector Systems Samtec 84T0679
HEADER, 2.0MM, SMD, 2X34 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:MMT Series RoHS Compliant: Yes

HEADER, 2.0MM, SMD, 2X34 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:MMT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T0679
Product Name Header, 2.0Mm, Smd, 2X34 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10072354-F01B16ULF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers
Terminal Blocks - 39.1113 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2001-1207-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 18 AWG
View Details