Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MMT-125-02-T-SH

Description
CONN HEADER SMD R/A 25POS 2MM
Datasheet
Description
CONN HEADER SMD R/A 25POS 2MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MMT-125-02-T-SH
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MMT-125-02-T-SH
CONN HEADER SMD R/A 25POS 2MM

CONN HEADER SMD R/A 25POS 2MM

Supplier's Site
Header, 2.0Mm, Smd, X25 Position; Connector Systems Samtec - 85T5868 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, Smd, X25 Position; Connector Systems Samtec
85T5868
Header, 2.0Mm, Smd, X25 Position; Connector Systems Samtec 85T5868
HEADER, 2.0MM, SMD, X25 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:25Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:MMT Series RoHS Compliant: Yes

HEADER, 2.0MM, SMD, X25 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:25Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:MMT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MMT-125-02-T-SH 85T5868
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.0Mm, Smd, X25 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 120 Housings Green - 1321G4 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
3 suppliers
Industrial Circular Connectors - 2857475 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight
View Details