Samtec Inc. Header, 2.0Mm, Smd, 2X17 Position; Connector Systems Samtec MMT-117-02-T-DH

Description
HEADER, 2.0MM, SMD, 2X17 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:MMT Series RoHS Compliant: Yes
Description
HEADER, 2.0MM, SMD, 2X17 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:MMT Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.0mm, SMD, 2x17 Position (part number 85T5803) from Samtec is designed for surface mount applications with a pitch spacing of 2.00 mm. It features 34 contacts arranged in two rows, making it suitable for board-to-board and wire-to-board connections. The insulator is made of black liquid crystal polymer, while the terminals are constructed from phosphor bronze with options for gold or tin plating over nickel. This component operates within a temperature range of -55°C to +105°C with tin plating and -55°C to +125°C with gold plating. It is RoHS compliant and supports lead-free soldering. The header is compatible with various mating connectors, including CLT, SQT, and others. Additionally, it is available with optional pick and place pads for ease of assembly.

Datasheet Summary
Powered by GS/AI

The Header, 2.0mm, SMD, 2x17 Position (part number 85T5803) from Samtec is designed for surface mount applications with a pitch spacing of 2.00 mm. It features 34 contacts arranged in two rows, making it suitable for board-to-board and wire-to-board connections. The insulator is made of black liquid crystal polymer, while the terminals are constructed from phosphor bronze with options for gold or tin plating over nickel. This component operates within a temperature range of -55°C to +105°C with tin plating and -55°C to +125°C with gold plating. It is RoHS compliant and supports lead-free soldering. The header is compatible with various mating connectors, including CLT, SQT, and others. Additionally, it is available with optional pick and place pads for ease of assembly.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.0Mm, Smd, 2X17 Position; Connector Systems Samtec - 85T5803 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, Smd, 2X17 Position; Connector Systems Samtec
85T5803
Header, 2.0Mm, Smd, 2X17 Position; Connector Systems Samtec 85T5803
HEADER, 2.0MM, SMD, 2X17 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:MMT Series RoHS Compliant: Yes

HEADER, 2.0MM, SMD, 2X17 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:MMT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T5803
Product Name Header, 2.0Mm, Smd, 2X17 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin Test Probe -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details