Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MMT-112-01-S-SH-K

Description
CONN HEADER SMD R/A 12POS 2MM
Datasheet
Description
CONN HEADER SMD R/A 12POS 2MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MMT-112-01-S-SH-K
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MMT-112-01-S-SH-K
CONN HEADER SMD R/A 12POS 2MM

CONN HEADER SMD R/A 12POS 2MM

Supplier's Site
Header. 12 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec - 40AC2250 - Newark, An Avnet Company
Chicago, IL, United States
Header. 12 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec
40AC2250
Header. 12 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec 40AC2250
HEADER. 12 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes

HEADER. 12 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MMT-112-01-S-SH-K 40AC2250
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header. 12 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA Straight Plug - 150549 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Custom Off The Shelf Micro Circular Connectors - Type Plastic - A220015-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details