Win Source Part Number: 1356383-MPT-02-6.30-
Category: Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Samtec Inc.
Series: PowerStrip™ 30 MPT
Package: Tray
Product Status: Active
Features: Board Guide, Latch Lock
Base Product Number: MPT-02
Mounting Type: Through Hole
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 30 A
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Color: Black
Connector Type: Header, Male Blades
Number of Positions: 2
Number of Rows: 1
Termination: Solder
Fastening Type: Locking Ramp
Contact Material: Copper Alloy
Voltage Rating: 812 V
Pitch: 0.197" (5.00mm)
Material - Insulation: Liquid Crystal Polymer (LCP)
VERTICAL POWER TERMINAL Product overview: MPT-02-6.30-01-L-V from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Blade-Type Power Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 357-MPT-02-6.30-01-L
POWER CONN, HDR, 2POS, 1ROW, 5MM, TH; No. of Contacts:2Contacts; Product Range:Powerstrip MPT Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:5mm; Gender:Header; Contact Gender:Pin RoHS Compliant: Yes
VERTICAL POWER TERMINAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1356383-MPT-02-6.30-01-L-V | 357-MPT-02-6.30-01-L-V | 94T2400 | MPT-02-6.30-01-L-V |
| Product Name | Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies | Electronic Connector | Power Conn, Hdr, 2Pos, 1Row, 5Mm, Th; No. Of Contacts Samtec | Blade Type Power Connectors |
| Termination | Solder | Solder | Through Hole |