Samtec Inc. Header. 100 Contacts, 2 Rows, Surface Mount, Through Hole, 2 Mm; Connector Systems Samtec MMT-150-02-S-MT

Description
HEADER. 100 CONTACTS, 2 ROWS, SURFACE MOUNT, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Product Range:MMT Series RoHS Compliant: Yes
Datasheet
Description
HEADER. 100 CONTACTS, 2 ROWS, SURFACE MOUNT, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Product Range:MMT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header. 100 Contacts, 2 Rows, Surface Mount, Through Hole, 2 Mm; Connector Systems Samtec - 40AC2322 - Newark, An Avnet Company
Chicago, IL, United States
Header. 100 Contacts, 2 Rows, Surface Mount, Through Hole, 2 Mm; Connector Systems Samtec
40AC2322
Header. 100 Contacts, 2 Rows, Surface Mount, Through Hole, 2 Mm; Connector Systems Samtec 40AC2322
HEADER. 100 CONTACTS, 2 ROWS, SURFACE MOUNT, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Product Range:MMT Series RoHS Compliant: Yes

HEADER. 100 CONTACTS, 2 ROWS, SURFACE MOUNT, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Product Range:MMT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40AC2322
Product Name Header. 100 Contacts, 2 Rows, Surface Mount, Through Hole, 2 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Shunts, Jumpers - 36-1430-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details