Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MMT-109-01-T-SH-P

Description
CONN HEADER SMD R/A 9POS 2MM
Datasheet
Description
CONN HEADER SMD R/A 9POS 2MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MMT-109-01-T-SH-P
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MMT-109-01-T-SH-P
CONN HEADER SMD R/A 9POS 2MM

CONN HEADER SMD R/A 9POS 2MM

Supplier's Site
Header. 9 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec - 40AC2229 - Newark, An Avnet Company
Chicago, IL, United States
Header. 9 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec
40AC2229
Header. 9 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec 40AC2229
HEADER. 9 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes

HEADER. 9 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MMT-109-01-T-SH-P 40AC2229
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header. 9 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Assemblies - CKB.M19.GLNG-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 5.0 amps
View Details