Samtec Inc. Header. 16 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec MMT-116-01-S-SH

Description
HEADER. 16 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes
Datasheet
Description
HEADER. 16 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header. 16 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec - 40AC2267 - Newark, An Avnet Company
Chicago, IL, United States
Header. 16 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec
40AC2267
Header. 16 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec 40AC2267
HEADER. 16 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes

HEADER. 16 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40AC2267
Product Name Header. 16 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data