Samtec Inc. Header. 18 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec MMT-118-02-S-SH

Description
HEADER. 18 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes
Datasheet
Description
HEADER. 18 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header. 18 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec - 40AC2278 - Newark, An Avnet Company
Chicago, IL, United States
Header. 18 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec
40AC2278
Header. 18 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec 40AC2278
HEADER. 18 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes

HEADER. 18 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40AC2278
Product Name Header. 18 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

12 Pos. Female SIL 20 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-12-329-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
Barrier Blocks - 1920-1879-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 30.0 amps
View Details
2 suppliers
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details