PRINTED CIRCUIT BOARD RELAY
Relay, 110% (Max.) Coil Voltage
RELAY, SPDT, 240VAC, 30VDC, 7A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:7A; Product Range:276 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:240VAC; Relay Terminals:Solder RoHS Compliant: Yes
General Purpose Relays Low Profile PCB Mnt SPDT, 7 A
General Purpose Relays Low Profile PCB Mnt SPDT, 7 A
Reed Relay, SPDT, 24VDC, 5 Pin PC
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Galco Industrial Electronics | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 4008-276XAXH-24D-ND | 70185043 | 11M1786 | 276XAXH-24D | 276XAXH-24D |
| Product Name | Power Relays, Over 2 Amps | Relay;E-Mech;Power;SPDT;Cur-Rtg 7A;Ctrl-V 24DC;Vol-Rtg 240/30AC/DC;PCB Mnt;5 Pin | Relay, Spdt, 240Vac, 30Vdc, 7A; Contact Configuration Schneider Electric/legacy Relay | General Purpose Relays | MGCR Reed |
| Relay Type | General | General | Reed Relay | ||
| Mounting | PCBoard | PCBoard | PCBoard; Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | Double Throw | ||
| Operating Temp | -40 to 158 F (-40 to 70 C) | ? to 158 F (? to 70 C) |