POWER RELAY, 120VAC, 5A, DPDT, TH; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:5A; Product Range:976 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:240V; Relay Terminals:Solder RoHS Compliant: Yes
Reed Relay, DPDT, 120VAC, 8 Pin PC
General Purpose Relays 976 Relay Slim-Line PCB Relay / DPDT, 5A
| Newark, An Avnet Company | Galco Industrial Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 91C4754 | 976XBXH-120A | 976XBXH-120A |
| Product Name | Power Relay, 120Vac, 5A, Dpdt, Th; Contact Configuration Schneider Electric/legacy Relay | MGCR Reed | General Purpose Relays |
| Features | Latching | ||
| Poles | Double Pole (DP) | ||
| Throw | Double Throw | ||
| AC Coil Voltage | 120 volts |