Renesas Electronics Corporation Ultra Low Power 3 Ld Voltage Supervisors in SC-70 and SOT-23 Packages ISL88002IH46Z-TK

Description
The ISL88001, ISL88002, ISL88003 supervisors are extremely low power 160nA voltage supervisors that help to monitor the power supply voltages in a wide variety of applications. By providing Power-On Reset and supply voltage supervision in small 3 Ld SC-70 and SOT-23 packages, the ISL88001, ISL88002, ISL88003 devices can help to lower system cost, reduce board space requirements and increase the reliability of systems. The most popular voltage trip points are available for standard power supplies from 1.8V to 5.0V (see “Ordering Information” on page 3). These reset threshold voltages are accurate to within ±1.2% and the reset signal is valid down to 1V. Active high and active low reset outputs are available in push-pull and open drain configurations (see “Functional Block Diagrams” on page 2). The ISL88001, ISL88002, ISL88003 devices are specifically designed for low power consumption and high threshold accuracy, making them especially suitable for electronic devices and portable equipment.
Request a Quote Datasheet
Description
The ISL88001, ISL88002, ISL88003 supervisors are extremely low power 160nA voltage supervisors that help to monitor the power supply voltages in a wide variety of applications. By providing Power-On Reset and supply voltage supervision in small 3 Ld SC-70 and SOT-23 packages, the ISL88001, ISL88002, ISL88003 devices can help to lower system cost, reduce board space requirements and increase the reliability of systems. The most popular voltage trip points are available for standard power supplies from 1.8V to 5.0V (see “Ordering Information” on page 3). These reset threshold voltages are accurate to within ±1.2% and the reset signal is valid down to 1V. Active high and active low reset outputs are available in push-pull and open drain configurations (see “Functional Block Diagrams” on page 2). The ISL88001, ISL88002, ISL88003 devices are specifically designed for low power consumption and high threshold accuracy, making them especially suitable for electronic devices and portable equipment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Low Power 3 Ld Voltage Supervisors in SC-70 and SOT-23 Packages - ISL88002IH46Z-TK - Renesas Electronics Corporation
Milpitas, CA, USA
Ultra Low Power 3 Ld Voltage Supervisors in SC-70 and SOT-23 Packages
ISL88002IH46Z-TK
Ultra Low Power 3 Ld Voltage Supervisors in SC-70 and SOT-23 Packages ISL88002IH46Z-TK
The ISL88001, ISL88002, ISL88003 supervisors are extremely low power 160nA voltage supervisors that help to monitor the power supply voltages in a wide variety of applications. By providing Power-On Reset and supply voltage supervision in small 3 Ld SC-70 and SOT-23 packages, the ISL88001, ISL88002, ISL88003 devices can help to lower system cost, reduce board space requirements and increase the reliability of systems. The most popular voltage trip points are available for standard power supplies from 1.8V to 5.0V (see “Ordering Information” on page 3). These reset threshold voltages are accurate to within ±1.2% and the reset signal is valid down to 1V. Active high and active low reset outputs are available in push-pull and open drain configurations (see “Functional Block Diagrams” on page 2). The ISL88001, ISL88002, ISL88003 devices are specifically designed for low power consumption and high threshold accuracy, making them especially suitable for electronic devices and portable equipment.

The ISL88001, ISL88002, ISL88003 supervisors are extremely low power 160nA voltage supervisors that help to monitor the power supply voltages in a wide variety of applications. By providing Power-On Reset and supply voltage supervision in small 3 Ld SC-70 and SOT-23 packages, the ISL88001, ISL88002, ISL88003 devices can help to lower system cost, reduce board space requirements and increase the reliability of systems.
The most popular voltage trip points are available for standard power supplies from 1.8V to 5.0V (see “Ordering Information” on page 3). These reset threshold voltages are accurate to within ±1.2% and the reset signal is valid down to 1V. Active high and active low reset outputs are available in push-pull and open drain configurations (see “Functional Block Diagrams” on page 2).
The ISL88001, ISL88002, ISL88003 devices are specifically designed for low power consumption and high threshold accuracy, making them especially suitable for electronic devices and portable equipment.

Supplier's Site Datasheet
Singapore, Singapore
SOT23 Voltage Supervisor IC
691-ISL88002IH46Z-TK
SOT23 Voltage Supervisor IC 691-ISL88002IH46Z-TK
IC SUPERVISOR 1 CHANNEL SOT23-3 Product overview: ISL88002IH46Z-TK from Renesas Electronics Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ISL88002IH46Z-TK can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT23-3 Product overview: ISL88002IH46Z-TK from Renesas Electronics Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ISL88002IH46Z-TK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - ISL88002IH46Z-TK - 070136-ISL88002IH46Z-TK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - ISL88002IH46Z-TK
070136-ISL88002IH46Z-TK
PMIC - PMIC - Supervisors - ISL88002IH46Z-TK 070136-ISL88002IH46Z-TK
Manufacturer: Intersil Win Source Part Number: 070136-ISL88002IH46Z -TK Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.625V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 070136-ISL88002IH46Z-TK
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4.625V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Supervisors - ISL88002IH46Z-TK-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
ISL88002IH46Z-TK
Supervisory Circuits ISL88002IH46Z-TK
Supervisory Circuits LW PWR VAGE SUPERVIS OPEN-DRAIN /RST 4 64

Supervisory Circuits LW PWR VAGE SUPERVIS OPEN-DRAIN /RST 4 64

Buy Now Datasheet
PMIC - Supervisors - ISL88002IH46Z-TK - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
ISL88002IH46Z-TK
PMIC - Supervisors ISL88002IH46Z-TK
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Supervisors - ISL88002IH46Z-TK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
ISL88002IH46Z-TK
Supervisors ISL88002IH46Z-TK
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - ISL88002IH46Z-TK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
ISL88002IH46Z-TK
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors ISL88002IH46Z-TK
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number ISL88002IH46Z-TK 691-ISL88002IH46Z-TK 070136-ISL88002IH46Z-TK ISL88002IH46Z-TK-ND ISL88002IH46Z-TK ISL88002IH46Z-TK ISL88002IH46Z-TK ISL88002IH46Z-TK
Product Name Ultra Low Power 3 Ld Voltage Supervisors in SC-70 and SOT-23 Packages SOT23 Voltage Supervisor IC PMIC - PMIC - Supervisors - ISL88002IH46Z-TK Supervisors Supervisory Circuits PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1 1; 1 1; 1
Output Options Active Low Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SC-70; SOT3 Tape & Reel (TR) SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385036P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - ATL431LIAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TL431FDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1186-2ARQZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details