Manufacturer: Intersil
Win Source Part Number: 018074-ISL88550AIRZ-
Packaging: Reel - TR
Applications: PWM Controller
Mounting: SMD (SMT)
Voltage - Input: 2 V to 25 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-TQFN (5x5)
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 25μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Power Supply Controller PWM Controller 28-QFN (5x5)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 018074-ISL88550AIRZ-T | ISL88550AIRZ-T |
| Product Name | PMIC - PMIC - Power Supply Controllers, Monitors - ISL88550AIRZ-T | Power Supply Controllers, Monitors |
| Output Options | Inverting |