Supervisor Open Drain, Push-Pull 2 Channel 5-SOT
Dual Voltage Supervisor IC, 3.04V-3.14V, SOT-23-5 Product overview: ISL88012IH531Z-TK from Intersil is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.04V, 3.14V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 3.04V, 3.14V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ISL88012IH531Z-T
Manufacturer: Intersil
Win Source Part Number: 070138-ISL88012IH531
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain, Push-Pull
Reset: Active High/Active Low
Number of Voltages Monitored: 2
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 3.09V, Adj
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Supervisor Open Drain, Push-Pull 2 Channel SOT-23-5
Supervisor Open Drain, Push-Pull 2 Channel 5-SOT
IC SUPERVISOR 2 CHANNEL SOT23-5
IC SUPERVISOR 2 CHANNEL SOT23-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | ISL88012IH531Z-TKTR-ND | 691-ISL88012IH531Z-TK | 070138-ISL88012IH531Z-TK | ISL88012IH531Z-TK | ISL88012IH531Z-TK | ISL88012IH531Z-TK |
| Product Name | Supervisors | Dual 3.04V 3.14V SOT-23 Voltage Supervisor IC | PMIC - PMIC - Supervisors - ISL88012IH531Z-TK | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors |
| Output Options | Open Drain; Active Low; Active High | Open Drain; Inverting; Active Low; Active High | Open Drain | Open Drain; Open Drain, Push-Pull | ||
| Type | SC-74A, SOT-753 | SOT-23 | SOT-23-5 | SC-74A, SOT-753 | SC-74A, SOT-753 | |
| Threshold | 3.09 volts | 3.09 volts | 3.09 to ? volts | 3.09 to ? volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |