Renesas Electronics Corporation PMIC - PMIC - Supervisors - ISL8700AIBZ-T ISL8700AIBZ-T

Description
Manufacturer: Intersil Win Source Part Number: 070135-ISL8700AIBZ-T Packaging: Reel - TR Type: Sequencer Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 4 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 070135-ISL8700AIBZ-T Packaging: Reel - TR Type: Sequencer Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 4 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - ISL8700AIBZ-T - 070135-ISL8700AIBZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - ISL8700AIBZ-T
070135-ISL8700AIBZ-T
PMIC - PMIC - Supervisors - ISL8700AIBZ-T 070135-ISL8700AIBZ-T
Manufacturer: Intersil Win Source Part Number: 070135-ISL8700AIBZ-T Packaging: Reel - TR Type: Sequencer Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 4 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 070135-ISL8700AIBZ-T
Packaging: Reel - TR
Type: Sequencer
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active High/Active Low
Number of Voltages Monitored: 4
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: Adjustable/Selectable
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOIC Voltage Supervisor IC
691-ISL8700AIBZ-T
SOIC Voltage Supervisor IC 691-ISL8700AIBZ-T
DSP-ADDRESS SEQUENCER, PDSO14, ROHS COMPLIANT, PLASTIC, MS-012AB, SOIC-14 Product overview: ISL8700AIBZ-T from Intersil is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ISL8700AIBZ-T can be used for catalog matching and distributor lookup.

DSP-ADDRESS SEQUENCER, PDSO14, ROHS COMPLIANT, PLASTIC, MS-012AB, SOIC-14 Product overview: ISL8700AIBZ-T from Intersil is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ISL8700AIBZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - ISL8700AIBZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
ISL8700AIBZ-T
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors ISL8700AIBZ-T
IC SUPERVISOR 4 CHANNEL 14SOIC

IC SUPERVISOR 4 CHANNEL 14SOIC

Supplier's Site
PMIC - Supervisors - ISL8700AIBZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
ISL8700AIBZ-T
PMIC - Supervisors ISL8700AIBZ-T
IC SUPERVISOR 4 CHANNEL 14SOIC

IC SUPERVISOR 4 CHANNEL 14SOIC

Supplier's Site Datasheet
Supervisors - ISL8700AIBZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
ISL8700AIBZ-T
Supervisors ISL8700AIBZ-T
Supervisor Open Drain or Open Collector 4 Channel 14-SOIC

Supervisor Open Drain or Open Collector 4 Channel 14-SOIC

Buy Now Datasheet
Supervisors - ISL8700AIBZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
ISL8700AIBZ-T
Supervisors ISL8700AIBZ-T
Supervisor Open Drain or Open Collector 4 Channel 14-SOIC

Supervisor Open Drain or Open Collector 4 Channel 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 070135-ISL8700AIBZ-T 691-ISL8700AIBZ-T ISL8700AIBZ-T ISL8700AIBZ-T ISL8700AIBZ-T
Product Name PMIC - PMIC - Supervisors - ISL8700AIBZ-T SOIC Voltage Supervisor IC Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisors
Number of Supplies 4; 4 4 4; 4
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906460 - RS Components, Ltd.
Specs
Type SC-70; Sc-70
Pins 3
View Details
Voltage Reference - 5962-8759401YA - Quarktwin Technology Ltd.
Specs
Type SOIC; 10-CSOIC (0.241\", 6.12mm Width)
IQ 20000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - IP4047CX6/LF,135 - Rochester Electronics
Nexperia B.V.
Specs
Type CSP; WLCSP6
View Details
PMIC - Supervisors - ADM1065ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details