Renesas Electronics Corporation Dual 2.3V SOT-23 Voltage Supervisor IC ISL88013IH523Z-TK

Description
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.32V, PDSO5
Request a Quote Datasheet
Description
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.32V, PDSO5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ISL88013IH523Z-TK - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.32V, PDSO5

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.32V, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
Dual 2.3V SOT-23 Voltage Supervisor IC
691-ISL88013IH523Z-TK
Dual 2.3V SOT-23 Voltage Supervisor IC 691-ISL88013IH523Z-TK
Dual Voltage Monitor IC, 2.3V, SOT-23-5, Active High/Low Reset Product overview: ISL88013IH523Z-TK from Intersil is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.3V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 2.3V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ISL88013IH523Z-T K can be used for catalog matching and distributor lookup.

Dual Voltage Monitor IC, 2.3V, SOT-23-5, Active High/Low Reset Product overview: ISL88013IH523Z-TK from Intersil is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.3V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 2.3V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ISL88013IH523Z-TK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - ISL88013IH523Z-TK - 1048857-ISL88013IH523Z-TK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - ISL88013IH523Z-TK
1048857-ISL88013IH523Z-TK
PMIC - PMIC - Supervisors - ISL88013IH523Z-TK 1048857-ISL88013IH523Z-TK
Manufacturer: Intersil Win Source Part Number: 1048857-ISL88013IH52 3Z-TK Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain, Push-Pull Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.32V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Intersil
Win Source Part Number: 1048857-ISL88013IH523Z-TK
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain, Push-Pull
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.32V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - ISL88013IH523Z-TK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
ISL88013IH523Z-TK
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors ISL88013IH523Z-TK
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
Supervisors - ISL88013IH523Z-TK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5

Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - ISL88013IH523Z-TK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain, Push-Pull 1 Channel 5-SOT

Supervisor Open Drain, Push-Pull 1 Channel 5-SOT

Buy Now Datasheet
Shenzhen, China
PMIC - Supervisors
ISL88013IH523Z-TK
PMIC - Supervisors ISL88013IH523Z-TK
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number ISL88013IH523Z-TK 691-ISL88013IH523Z-TK 1048857-ISL88013IH523Z-TK ISL88013IH523Z-TK ISL88013IH523Z-TK ISL88013IH523Z-TK
Product Name Dual 2.3V SOT-23 Voltage Supervisor IC PMIC - PMIC - Supervisors - ISL88013IH523Z-TK Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors
Type SOP; TSOP Type I, Type II; TSOP5/6 SOT-23-5 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753
Number of Supplies 1 1; 1 1; 1
IQ 11.5 µA
Supply Voltage 2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - ACT2801QL-T1026 - 1011905-ACT2801QL-T1026 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM13307-25ARZ - Lingto Electronic Limited
Specs
Number of Supplies 3; 3
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1922370P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active Low, Push Pull
View Details