Designed with high reset threshold accuracy and low power consumption, the ISL88705, ISL88706, ISL88707, ISL88708, ISL88716 and ISL88813 devices are microprocessor supervisors that are designed to monitor power-supply and battery functions in microprocessor systems. They can help to lower system cost, reduce board space requirements and increase the reliability of systems.brbr These devices provide essential functions such as supply voltage supervision by asserting a reset output during power-up and power-down as well as during brownout conditions. An auxiliary voltage monitor is provided for detecting power failures warning the system of low battery conditions or presence detection. In addition, an independent watchdog timer helps to monitor microprocessor activity every 1.6s (typical). An active-low manual reset is offered and reset signals remain asserted until VsubDD/sub returns to proper operating levels.brbr Users can increase the nominal 200ms power-on reset time-out delay by adding an external capacitor to the CsubPOR/sub pin on the ISL88707 and ISL88708.
IC SUPERVISOR 2.63V 8-SOIC Product overview: ISL88708IB826Z from Intersil is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.63V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.63V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ISL88708IB826Z can be used for catalog matching and distributor lookup.
Power Supply Management Circuit, Adjustable, 1 Channel, PDSO8
Supervisor Open Drain, Push-Pull 1 Channel 8-SOIC
Supervisor Open Drain, Push-Pull 1 Channel 8-SOIC
Supervisor Open Drain, Push-Pull 1 Channel 8-SOIC
IC SUPERVISOR 1 CHANNEL 8SOIC
IC SUPERVISOR 1 CHANNEL 8SOIC
Supervisory Circuits UP VMON W/PFI MR RST VTRIP=2 63V 8LD
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | ISL88708IB826Z | 691-ISL88708IB826Z | ISL88708IB826Z | ISL88708IB826Z-ND | ISL88708IB826Z | ISL88708IB826Z | ISL88708IB826Z | ISL88708IB826Z |
| Product Name | µP Supervisor with Watchdog Timer, Power-Fail Comparator, Manual Reset and Adjustable Power-On Reset | 2.63V SOIC Voltage Supervisor IC | Supervisors | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | |
| Number of Supplies | 2 | 1 | 1; 1 | |||||
| Output Options | Active Low; Active High | Open Drain; Active Low; Active High | Open Drain | Open Drain; Open Drain, Push-Pull | ||||
| Type | SOIC | SOIC | SOP; SOP8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| IQ | 19 µA |