Renesas Electronics Corporation Ultra Low Power 3 Ld Voltage Supervisors in SC-70 and SOT-23 Packages ISL88001IH16Z-T

Description
The ISL88001, ISL88002, ISL88003 supervisors are extremely low power 160nA voltage supervisors that help to monitor the power supply voltages in a wide variety of applications. By providing Power-On Reset and supply voltage supervision in small 3 Ld SC-70 and SOT-23 packages, the ISL88001, ISL88002, ISL88003 devices can help to lower system cost, reduce board space requirements and increase the reliability of systems. The most popular voltage trip points are available for standard power supplies from 1.8V to 5.0V (see “Ordering Information” on page 3). These reset threshold voltages are accurate to within ±1.2% and the reset signal is valid down to 1V. Active high and active low reset outputs are available in push-pull and open drain configurations (see “Functional Block Diagrams” on page 2). The ISL88001, ISL88002, ISL88003 devices are specifically designed for low power consumption and high threshold accuracy, making them especially suitable for electronic devices and portable equipment.
Datasheet
Description
The ISL88001, ISL88002, ISL88003 supervisors are extremely low power 160nA voltage supervisors that help to monitor the power supply voltages in a wide variety of applications. By providing Power-On Reset and supply voltage supervision in small 3 Ld SC-70 and SOT-23 packages, the ISL88001, ISL88002, ISL88003 devices can help to lower system cost, reduce board space requirements and increase the reliability of systems. The most popular voltage trip points are available for standard power supplies from 1.8V to 5.0V (see “Ordering Information” on page 3). These reset threshold voltages are accurate to within ±1.2% and the reset signal is valid down to 1V. Active high and active low reset outputs are available in push-pull and open drain configurations (see “Functional Block Diagrams” on page 2). The ISL88001, ISL88002, ISL88003 devices are specifically designed for low power consumption and high threshold accuracy, making them especially suitable for electronic devices and portable equipment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Low Power 3 Ld Voltage Supervisors in SC-70 and SOT-23 Packages - ISL88001IH16Z-T - Renesas Electronics Corporation
Milpitas, CA, USA
Ultra Low Power 3 Ld Voltage Supervisors in SC-70 and SOT-23 Packages
ISL88001IH16Z-T
Ultra Low Power 3 Ld Voltage Supervisors in SC-70 and SOT-23 Packages ISL88001IH16Z-T
The ISL88001, ISL88002, ISL88003 supervisors are extremely low power 160nA voltage supervisors that help to monitor the power supply voltages in a wide variety of applications. By providing Power-On Reset and supply voltage supervision in small 3 Ld SC-70 and SOT-23 packages, the ISL88001, ISL88002, ISL88003 devices can help to lower system cost, reduce board space requirements and increase the reliability of systems. The most popular voltage trip points are available for standard power supplies from 1.8V to 5.0V (see “Ordering Information” on page 3). These reset threshold voltages are accurate to within ±1.2% and the reset signal is valid down to 1V. Active high and active low reset outputs are available in push-pull and open drain configurations (see “Functional Block Diagrams” on page 2). The ISL88001, ISL88002, ISL88003 devices are specifically designed for low power consumption and high threshold accuracy, making them especially suitable for electronic devices and portable equipment.

The ISL88001, ISL88002, ISL88003 supervisors are extremely low power 160nA voltage supervisors that help to monitor the power supply voltages in a wide variety of applications. By providing Power-On Reset and supply voltage supervision in small 3 Ld SC-70 and SOT-23 packages, the ISL88001, ISL88002, ISL88003 devices can help to lower system cost, reduce board space requirements and increase the reliability of systems.
The most popular voltage trip points are available for standard power supplies from 1.8V to 5.0V (see “Ordering Information” on page 3). These reset threshold voltages are accurate to within ±1.2% and the reset signal is valid down to 1V. Active high and active low reset outputs are available in push-pull and open drain configurations (see “Functional Block Diagrams” on page 2).
The ISL88001, ISL88002, ISL88003 devices are specifically designed for low power consumption and high threshold accuracy, making them especially suitable for electronic devices and portable equipment.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
ISL88001IH16Z-T
Supervisory Circuits ISL88001IH16Z-T
Supervisory Circuits LW PWR VAGE SUPERVIS PUSH-PULL /RST 1 58V

Supervisory Circuits LW PWR VAGE SUPERVIS PUSH-PULL /RST 1 58V

Buy Now Datasheet
Supervisors - ISL88001IH16Z-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
ISL88001IH16Z-T
Supervisors ISL88001IH16Z-T
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
PMIC - Supervisors - ISL88001IH16Z-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
ISL88001IH16Z-T
PMIC - Supervisors ISL88001IH16Z-T
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number ISL88001IH16Z-T ISL88001IH16Z-T ISL88001IH16Z-T ISL88001IH16Z-T
Product Name Ultra Low Power 3 Ld Voltage Supervisors in SC-70 and SOT-23 Packages Supervisory Circuits Supervisors PMIC - Supervisors
Number of Supplies 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - BQ2011SN-D118G4 - 1027901-BQ2011SN-D118G4 - Win Source Electronics
Specs
Output Options Inverting
Type D
Pins 16
View Details
Voltage Supervisors - 1922404 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active Low, Push Pull
View Details