IC SEQUENCER QUAD ADJ 14-SOIC Product overview: ISL8700IBZ-T from Intersil is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Quad, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ISL8700IBZ-T can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 804931-ISL8700IBZ-T
Packaging: Reel
Type: Sequencer
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active High/Active Low
Part Status: Obsolete (End Of Life)
Number of Voltages Monitored: 4
Reset Timeout: Adjustable/Selectabl
Voltage - Threshold: Adjustable/Selectabl
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Part Number Series: ISL8700
Supervisor Open Drain or Open Collector 4 Channel 14-SOIC
Supervisor Open Drain or Open Collector 4 Channel 14-SOIC
Supervisor Open Drain or Open Collector 4 Channel 14-SOIC
IC SUPERVISOR 4 CHANNEL 14SOIC
IC SUPERVISOR 4 CHANNEL 14SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-ISL8700IBZ-T | 804931-ISL8700IBZ-T | ISL8700IBZ-T-ND | ISL8700IBZ-T | ISL8700IBZ-T | ISL8700IBZ-T |
| Product Name | Quad SOIC Voltage Supervisor IC | PMIC - PMIC - Supervisors - ISL8700IBZ-T | Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors |
| Number of Supplies | 4 | 4; 4 | 4; 4 |