The ISL88021 and ISL88022 family of devices are customizable triple voltage-monitoring supervisors that assert a reset if any of the monitored voltages becomes non-compliant. They offer popular functions such as Power-On-Reset timing control with both RESET and span style="text-decorati
Supervisor Open Drain, Push-Pull 3 Channel 8-MSOP
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190377-ISL88022IU8H
Packaging: Tube
Type: Multi-Voltage Supervisor
Mounting Style: SMD
Output: Open Drain, Push-Pull
Reset: Active High/Active Low
Number of Voltages Monitored: 3
Reset Timeout: 140ms Minimum
Voltage - Threshold: 2.947V, 4.649V, Adj
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: ISL88022
Manufacturer Pack Quantity: 80
MSL Level: 2 (1 Year)
Supervisory Circuits TRPL OV VMON MR RST TRPL OV VMON MR RST Product overview: ISL88022IU8HEZ from Intersil is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ISL88022IU8HEZ can be used for catalog matching and distributor lookup.
Supervisor Open Drain, Push-Pull 3 Channel 8-MSOP
Supervisor Open Drain, Push-Pull 3 Channel 8-MSOP
Supervisory Circuits TRPL OV VMON MR RST TRPL OV VMON MR RST
IC SUPERVISOR 3 CHANNEL 8MSOP
IC SUPERVISOR 3 CHANNEL 8MSOP
| Renesas Electronics Corporation | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | ISL88022IU8HEZ | ISL88022IU8HEZ-ND | 1190377-ISL88022IU8HEZ | 691-ISL88022IU8HEZ | ISL88022IU8HEZ | ISL88022IU8HEZ | ISL88022IU8HEZ | ISL88022IU8HEZ |
| Product Name | Triple Voltage Monitor with Adjustable Power-On Reset and Undervoltage/Overvoltage Monitoring | Supervisors | PMIC - PMIC - Supervisors - ISL88022IU8HEZ | Voltage Supervisor IC | Supervisors | Supervisory Circuits | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 3 | 3; 3 | 3 | 3; 3 | ||||
| Output Options | Active Low; Active High | Open Drain; Active Low; Active High | Open Drain; Inverting; Active Low; Active High | Open Drain | Open Drain; Open Drain, Push-Pull | |||
| Type | MSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP | MSOP | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; TSSOP | ||
| Threshold | 2.95 to 4.65 volts | 2.95 volts | 2.95 to ? volts | 2.95 to ? volts |